EN
  • EN
  • DE

MA159A

Part No MA159A
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074580-MA159A
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA159A CAD Model

Description

The Panasonic MA159A is a silicon epitaxial planar type PIN diode designed for high-frequency applications. It excels in switching and attenuating signals in various electronic circuits. Its structure allows for low forward resistance and fast switching speeds, making it suitable for demanding applications where signal integrity is crucial.

Applications

  • RF Switches: Used in radio frequency switches for selecting different signal paths.
  • Attenuators: Employed in attenuator circuits to control signal levels.
  • Phase Shifters: Integrated into phase shifter networks for adjusting the phase of signals.
  • Voltage Variable Resistors: Used as voltage-controlled resistors in certain circuit designs.
  • High-Frequency Oscillators: Found in oscillator circuits to control frequency and stability.

Features

  • Low Forward Resistance: Minimizes signal loss in the forward direction, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid transitions between on and off states, crucial for high-speed applications.
  • Silicon Epitaxial Planar Structure: Ensures consistent and reliable performance.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • High Isolation: Provides good isolation between control and signal paths.

Benefits

  • Improved Signal Integrity: Minimizes signal loss and distortion, resulting in cleaner signals.
  • Enhanced System Performance: Enables faster switching speeds and more efficient signal control.
  • Increased Reliability: Robust design ensures long-term stability and dependable operation.
  • Compact Design: Allows for integration into small form-factor devices and circuits.
  • Precise Signal Control: Enables accurate attenuation and switching in RF applications.

Additional Details

The MA159A is typically supplied in a small surface-mount package, making it easy to integrate into modern PCB designs. Its electrical characteristics include a low forward resistance (typically less than 1 ohm) and a low capacitance value (typically less than 0.3 pF). The diode's performance is characterized across a wide frequency range, making it suitable for various wireless communication systems and test equipment. The device is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess