EN
  • EN
  • DE

LNJ326G8T0MT

Part No LNJ326G8T0MT
Manufacturer Panasonic
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070464-LNJ326G8T0MT
Categories OEM Parts(J-L)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LNJ326G8T0MT CAD Model

Description

The LNJ326G8T0MT is a surface-mount LED manufactured by Panasonic. While detailed specifications are difficult to find, it is likely a general-purpose indicator LED, designed for various electronic applications requiring visual signaling.

Applications

  • Indicator lights on electronic devices: Used as power indicators, status indicators, or signal indicators on devices like computers, appliances, and industrial equipment.
  • Backlighting for small displays: Can be used for backlighting LCD screens or other display technologies in handheld devices or control panels.
  • Automotive applications: Potentially used in automotive lighting, such as dashboard indicators or interior lighting.
  • General illumination: Employed in simple lighting solutions or decorative lighting applications.
  • Industrial control panels: Incorporated into control panels to indicate the status of various processes or equipment.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using pick-and-place equipment.
  • Compact Size: Allows for high-density placement on printed circuit boards.
  • Low Power Consumption: LEDs are known for their energy efficiency, consuming less power than traditional incandescent or fluorescent lamps.
  • Long Lifespan: Expected to have a long operational life, reducing the need for frequent replacements.
  • Various Colors Available: LEDs come in a range of colors to suit different application requirements (color of this specific part unknown).

Benefits

  • Reduced Power Consumption: Contributes to energy savings and lower operating costs.
  • Extended Operational Life: Minimizes maintenance and replacement costs.
  • Improved Reliability: Solid-state design offers greater resistance to shock and vibration compared to traditional lamps.
  • Design Flexibility: Small size and surface-mount design enable compact and innovative product designs.
  • Enhanced Visibility: Provides clear and easily visible indication in various lighting conditions.

Additional Details

Due to the limited availability of specific datasheet information, certain details, such as the exact luminous intensity, forward voltage, and color, cannot be definitively stated. However, standard characteristics of LEDs generally apply. This LED is typically mounted using reflow soldering techniques. The specific packaging (tape and reel) facilitates automated assembly processes.

You May Also Be Interested in

Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Lucent
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess