EN
  • EN
  • DE

JC2A-DC24V

Part No JC2A-DC24V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 10A 24V / General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Manufacturer Panasonic Electric Works
Packaging Bulk
Product Status Obsolete
Mounting Through Hole
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 10 A
Switching Voltage 250VAC - Max
Coil Current 41.6 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 19.2 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 2 ms
Temperature Range - Operating -50°C ~ 60°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 576 Ohms
Base Product Number JC2A
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number -JC2A,JC2A-DC24V-NDR
Standard Package 50
Win Source Part Number 1323755-JC2A-DC24V
Ultra Librarian 3D Model Ultra Librarian JC2A-DC24V CAD Model

Description

The JC2A-DC24V is a power relay manufactured by Panasonic. This relay is designed for a variety of switching applications requiring a reliable and durable component.

Applications:

  • Industrial Control Systems: Used in control panels, automation equipment, and machinery.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning units for switching various components.
  • Power Supplies: Found in power distribution systems and uninterruptible power supplies (UPS).
  • Automotive Applications: Used in vehicle electrical systems for controlling lights, motors, and other devices.

Features:

  • DC Coil Voltage: Operates on a 24V DC supply.
  • Contact Configuration: SPDT (Single Pole Double Throw) configuration available.
  • High Contact Rating: Capable of switching significant current and voltage loads.
  • Compact Size: Designed for space-saving applications.
  • High Reliability: Ensures consistent and dependable performance.
  • Long Life: Designed for extended operational life.
  • Quick Connect Terminals: Facilitates easy and fast wiring.

Benefits:

  • Reliable Switching: Provides dependable switching performance in various applications.
  • High Current Capacity: Capable of handling high current loads, making it suitable for power switching applications.
  • Compact Design: Allows for easy integration into space-constrained environments.
  • Easy Installation: Quick connect terminals simplify wiring and reduce installation time.
  • Long Service Life: Reduces maintenance costs and downtime.

Additional Details:

The JC2A-DC24V relay is designed to meet industry standards for safety and performance. The contact material is typically made of silver alloy to ensure good conductivity and resistance to corrosion. The relay is available in various mounting options, including PCB and panel mounting. It is suitable for use in a wide range of environmental conditions. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, are available in the Panasonic datasheet. This relay is a cost-effective solution for switching applications requiring a reliable and durable component. It's commonly used in both industrial and commercial settings.

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess