EN
  • EN
  • DE
  • IT

ETQP5M4R7YFM

Part No ETQP5M4R7YFM
Manufacturer Panasonic
Catalog Fixed Inductors
Description Power Choke Coil for Automotive application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172811-ETQP5M4R7YFM
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETQP5M4R7YFM CAD Model

Description

The ETQP5M4R7YFM is a wound, metal composite type power inductor manufactured by Panasonic. Power inductors are used in DC-DC converters and power supply circuits to store energy and filter out noise. They are essential components in various electronic devices that require efficient power management.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently convert voltage levels.
  • Power Supplies: Found in various types of power supplies, including AC-DC adapters, battery chargers, and LED drivers.
  • Filtering Circuits: Used as filter inductors to remove unwanted noise and ripple from power lines.
  • Voltage Regulators: Provides stable voltage regulation in electronic devices.
  • Automotive Applications: Suitable for use in automotive electronic systems due to their robustness and reliability.

Features:

  • Metal Composite Core: Provides high saturation current and low core loss.
  • Wound Construction: Ensures high efficiency and low DC resistance (DCR).
  • Shielded Structure: Reduces electromagnetic interference (EMI).
  • High Current Capability: Can handle high current levels without significant performance degradation.
  • Compact Size: Allows for space-saving designs on PCBs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Minimizes power loss, resulting in more efficient power conversion.
  • Low EMI: Reduces electromagnetic interference, improving the overall system performance.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Robust Design: Withstands high temperatures and vibrations, ensuring reliability in harsh environments.
  • Space Saving: Compact size allows for smaller and more densely packed circuit designs.

Additional Details:

The ETQP5M4R7YFM inductor has an inductance value of 4.7 µH. Its saturation current (Isat) and rated current (Irms) are important parameters for determining its suitability for a specific application. The low DCR contributes to its high efficiency. The shielded construction is crucial for minimizing electromagnetic interference, which is a common concern in densely packed electronic devices. The inductor is suitable for reflow soldering processes used in automated PCB assembly.

The specific dimensions and electrical characteristics can be found in the datasheet. The datasheet also provides information on the inductor's self-resonant frequency (SRF) and Q factor, which are important for high-frequency applications.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5081 $50.8100
240+ $0.4169 $100.0560
375+ $0.4039 $151.4625
515+ $0.3908 $201.2620
665+ $0.3778 $251.2370
890+ $0.3387 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess