EN
  • EN
  • DE

ERZVF2M271

Part No ERZVF2M271
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Description “ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1172397-ERZVF2M271
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERZVF2M271 CAD Model

Description

The ERZVF2M271 is a varistor from Panasonic's ERZ series, designed as a transient voltage surge suppressor (TVS). It protects sensitive electronic components from voltage surges resulting from lightning strikes, electrostatic discharge (ESD), and other transient events. Featuring a specific voltage rating, it effectively clamps voltage spikes, ensuring circuit protection.

Applications

  • Power Supplies: Protects power supply circuits from voltage surges, maintaining stable and reliable operation.
  • Consumer Electronics: Safeguards electronic devices such as televisions, audio systems, and home appliances from power line disturbances.
  • Industrial Equipment: Protects industrial control systems, machinery, and instrumentation from voltage spikes and transients.
  • Telecommunications Equipment: Protects telecommunications infrastructure, including modems, routers, and networking devices, against transient voltages.
  • LED Lighting: Protects LED drivers and circuits from voltage surges, ensuring long-term performance and reliability.

Features

  • Transient Voltage Suppression (TVS): Provides effective protection against transient voltage surges.
  • High Surge Current Capability: Can withstand significant surge currents without degradation or failure.
  • Fast Response Time: Rapidly clamps voltage spikes to protect sensitive components.
  • Compact Size: Allows for easy integration into various circuit designs and applications.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental responsibility.
  • High Reliability: Offers stable and consistent performance over its operational life.

Benefits

  • Enhanced Circuit Protection: Protects electronic components from damage caused by voltage surges and transients.
  • Improved System Reliability: Prevents system failures and reduces downtime due to transient voltage events.
  • Extended Product Lifespan: Prolongs the operational life of electronic devices by mitigating the effects of voltage stress.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements caused by surge-related failures.
  • Compliance with Safety Standards: Meets safety requirements for surge protection in a wide range of electronic equipment.
  • Simplified Design: Easy to incorporate into existing and new circuit designs, reducing complexity.

Additional Details

The ERZVF2M271 has a specific voltage rating which determines its clamping voltage level. It is commonly available in a disc-shaped package with radial leads for easy mounting. Key specifications to consider are the maximum surge current capability and the clamping voltage characteristics, which are essential for effective circuit protection. Proper component placement and soldering techniques are critical for reliable performance. Detailed specifications and application guidelines are available in the Panasonic documentation.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess