EN
  • EN
  • DE

ERZ-V14D621

Part No ERZ-V14D621
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Description VARISTOR 620V 5KA DISC 14MM / 620 V 5 kA Varistor 1 Circuit Through Hole Disc 16mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Panasonic Electronic Components
Series ZNR®
Package Bulk
Maximum AC Volts 385 V
Maximum DC Volts 505 V
Varistor Voltage (Min) 558 V
Varistor Voltage (Typ) 620 V
Varistor Voltage (Max) 682 V
Current - Surge 5 kA
Energy 190J
Number of Circuits 1
Capacitance @ Frequency 330 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc 16mm
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names Q984043,P7268,ERZV14D621
Standard Package 50
Win Source Part Number 976329-ERZ-V14D621
Ultra Librarian 3D Model Ultra Librarian ERZ-V14D621 CAD Model

Description

The Panasonic ERZ-V14D621 is a Transient Voltage Suppressor (TVS) varistor, meticulously designed to protect sensitive electronic components from voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). As part of Panasonic's ERZ series, this varistor is known for its robust surge handling capability and reliable performance across diverse applications.

Applications:

  • Power Supplies: Protects power supply circuits from overvoltage events, ensuring stable operation.
  • Consumer Electronics: Safeguards devices like televisions, audio equipment, and home appliances against power line disturbances.
  • Industrial Equipment: Used in industrial automation systems, motor control circuits, and power distribution systems to enhance reliability.
  • Telecommunications Equipment: Protects telecommunication devices from lightning-induced surges and power fluctuations.
  • Automotive Electronics: Integrated into automotive control units and sensor circuits to protect against voltage spikes and transients.

Features:

  • 620V Varistor Voltage: Clamps transient voltages at approximately 620V, providing effective surge protection.
  • High Surge Current Capability: Withstands high surge currents, preventing damage to protected components.
  • Fast Response Time: Quickly responds to transient voltage events, ensuring rapid protection.
  • Compact Size: Facilitates easy integration into space-constrained circuit designs.
  • RoHS Compliant: Adheres to RoHS standards, ensuring environmental responsibility.

Benefits:

  • Effective Surge Protection: Provides reliable protection against voltage surges and transients, enhancing system longevity.
  • Enhanced System Reliability: Prevents damage from overvoltage events, improving the overall reliability of electronic systems.
  • Rapid Response: Quickly clamps voltage surges, safeguarding downstream components from damage.
  • Compact Integration: Facilitates easy integration into compact and densely populated circuit boards.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental safety standards.

Additional Details:

The ERZ-V14D621 varistor is engineered to function optimally within specified voltage and temperature ranges, ensuring consistent performance under varying operating conditions. Typically connected in parallel with the protected circuit, it diverts surge currents away from sensitive components, preventing damage. This varistor is particularly well-suited for applications where robust surge protection is paramount. Detailed specifications, including surge current ratings and clamping voltage characteristics, are readily available in the manufacturer's datasheet. The combination of high surge handling capability, rapid response time, and compact size makes it a preferred choice for a broad spectrum of electronic applications. Selecting the appropriate varistor voltage is crucial for ensuring optimal protection without interfering with the normal operation of the circuit. The device is designed to provide long-term, reliable surge protection, thereby extending the operational life of protected electronic equipment.

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
Lowest to $61.1769
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess