EN
  • EN
  • DE
  • IT

ERJ8ENF5103V

Part No ERJ8ENF5103V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822775-ERJ8ENF5103V
Ultra Librarian 3D Model Ultra Librarian ERJ8ENF5103V CAD Model

Description

The ERJ8ENF5103V is a thick film chip resistor manufactured by Panasonic. It is a surface mount device (SMD) designed for a variety of electronic applications requiring precise and reliable resistance. Part of the ERJ series, it offers good stability and is suitable for automated assembly processes.

Applications

  • Current limiting: Used to control the amount of current flowing through a circuit.
  • Voltage division: Provides specific voltage levels in electronic circuits.
  • Pull-up/Pull-down resistors: Used to define logic states in digital circuits.
  • Signal termination: Reduces signal reflections and improves signal integrity.
  • General-purpose resistance: Provides a specific resistance value in numerous electronic applications.

Features

  • Surface Mount Design: Allows for compact and efficient PCB layouts.
  • Thick Film Construction: Ensures high stability and reliability.
  • Automatic Placement Compatibility: Designed for automated assembly processes.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • RoHS Compliant: Meets environmental standards for lead-free products.

Benefits

  • Improved Circuit Performance: Stable resistance values enhance circuit reliability.
  • Compact Size: Enables smaller and denser circuit designs.
  • Cost-Effective: Suitable for high-volume manufacturing.
  • Long-Term Stability: Thick film technology provides consistent performance.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details

The ERJ8ENF5103V has a resistance value of 510 kΩ. The tolerance is ±1%. It is available in a 1206 package size. The power rating is typically 0.25W (1/4W). For detailed specifications, including temperature coefficient of resistance (TCR), voltage rating, and dimensions, refer to the Panasonic datasheet for the ERJ series.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess