EN
  • EN
  • DE
  • IT

ERJ6ENF1001V

Part No ERJ6ENF1001V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822758-ERJ6ENF1001V
Ultra Librarian 3D Model Ultra Librarian ERJ6ENF1001V CAD Model

Description

The ERJ6ENF1001V is a thick film chip resistor from Panasonic's ERJ series, designed for surface mount applications. It offers reliable performance and stability in a compact package. This resistor is commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications in a wide range of electronic devices.

Applications:

  • Current limiting in LED lighting circuits.
  • Voltage division in sensor circuits.
  • Pull-up and pull-down resistors in digital logic circuits.
  • Termination resistors for signal lines.
  • Snubber circuits for transient voltage suppression.

Features:

  • Thick Film Construction: Provides excellent stability and reliability.
  • Surface Mount Technology (SMT): Enables high-density board assembly and automated placement.
  • Compact Size: Small form factor saves valuable board space.
  • High Precision: Offers precise resistance values with tight tolerances.
  • Wide Resistance Range: Available in a broad range of resistance values to suit various applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Performance: Ensures stable and consistent performance in demanding applications.
  • Cost-Effective: Provides a cost-effective solution for current limiting and voltage division.
  • Easy Assembly: Simplifies board assembly with standard SMT processes.
  • Space Saving: Compact size allows for high-density board layouts.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The ERJ6ENF1001V has a resistance value of 1k Ohms. It typically has a power rating of 0.125W (1/8W). The tolerance is usually around 1%. The temperature coefficient of resistance (TCR) is a key parameter indicating how much the resistance changes with temperature variations. This resistor is designed to operate within a specified temperature range, typically from -55°C to +155°C. The resistor's construction involves a resistive element deposited on a ceramic substrate, with terminations for soldering to the printed circuit board. Proper soldering techniques are essential to ensure reliable electrical and mechanical connections.

You May Also Be Interested in

Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,792 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess