EN
  • EN
  • DE

ERJ3EKF5902V

Part No ERJ3EKF5902V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822752-ERJ3EKF5902V
Ultra Librarian 3D Model Ultra Librarian ERJ3EKF5902V CAD Model

Description

The ERJ3EKF5902V is a chip resistor manufactured by Panasonic, designed for surface mount technology (SMT). It is part of the ERJ series, which is known for high reliability and stability in diverse electronic applications. This specific resistor has a resistance value of 59.0 kOhms.

Applications

  • Consumer Electronics: Commonly used in devices like TVs, DVD players, and audio systems for current limiting and voltage division.
  • Automotive Electronics: Found in automotive control systems and sensor interfaces for signal conditioning and protection.
  • Industrial Equipment: Integrated in industrial power supplies and control circuits for current sensing and voltage regulation.
  • Medical Devices: Used in medical monitoring and diagnostic equipment where precision resistance is needed.
  • Telecommunications: Employed in telecommunication equipment for signal termination and impedance matching.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • High Reliability: Provides stable resistance over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit layouts, maximizing board space efficiency.
  • Lead-Free Construction: Complies with RoHS standards, minimizing environmental impact.
  • Protective Coating: Offers enhanced protection against moisture and environmental factors.
  • Precise Resistance Value: Ensures accurate resistance for optimized circuit performance.

Benefits

  • Improved Circuit Performance: Ensures accurate and dependable circuit operation.
  • Reduced Manufacturing Costs: Simplifies assembly processes, lowering labor costs.
  • Enhanced Product Reliability: Minimizes failures and extends the operational life of products.
  • Compliance with Environmental Standards: Adheres to environmental regulations, promoting sustainability.
  • Space-Saving Design: Enables compact and efficient circuit board layouts.
  • Consistent Performance: Maintains stable resistance values despite temperature and time variations.

Additional Details

The ERJ3EKF5902V typically has a tolerance of ±1%, indicating the precision of its resistance. The power rating is generally around 0.1W, and it exhibits a low-temperature coefficient, ensuring stable performance across a broad temperature range. These resistors are usually available in an 0603 package size. Proper soldering techniques are crucial for secure and reliable mounting. Detailed specifications and application guidelines can be found in the Panasonic documentation.

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15,625+ $0.0032 $50.0000
33,335+ $0.0030 $100.0050
51,725+ $0.0029 $150.0025
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
120,000+ $0.0025 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,250 pieces
MOQ: 15625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess