The ERJ1TYJ753U is a chip resistor manufactured by Panasonic. It is designed for surface mount technology (SMT) applications, offering high reliability and stable performance in a compact size. This resistor is suitable for a wide range of electronic devices and circuits.
Applications
- Consumer electronics
- Telecommunication equipment
- Industrial control systems
- Automotive electronics
- Medical devices
Features
- Surface mount design
- Thick film resistive element
- High stability and reliability
- Compact size
- RoHS compliant
Benefits
- Enables high-density circuit designs.
- Provides consistent and dependable resistance.
- Reduces assembly costs with automated placement.
- Offers a long operational lifespan.
- Supports environmentally friendly manufacturing.
Technical Specifications
The ERJ1TYJ753U has a resistance value of 75 kOhms with a tolerance of ±5%. It has a power rating of 0.063W (1/16W). The temperature coefficient of resistance (TCR) is ±200 ppm/°C. This resistor is designed to operate within a specified temperature range, ensuring stable performance in various operating conditions. The component is RoHS compliant.