EN
  • EN
  • DE
  • IT

ERJ-B3CFR068V

Part No ERJ-B3CFR068V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES 0.068 OHM 1% 1W 0508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000053-ERJ-B3CFR068V
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Resistance 68 mOhms
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient 0/ +200ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case Wide 0805 (2012 Metric), 0508
Supplier Device Package 0508
Size / Dimension 0.049" L x 0.079" W (1.25mm x 2.00mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Win Source Part Number Cross
Manufacturer Panasonic-Electric-Works
Category Resistors
Packaging Tape and Reel
Tolerance ±1%
Ultra Librarian 3D Model Ultra Librarian ERJ-B3CFR068V CAD Model

Description

The ERJ-B3CFR068V is a metal film chip resistor manufactured by Panasonic. It is a high-precision, high-reliability surface mount resistor designed for applications requiring stable and accurate resistance values. This resistor is part of the ERJ series, known for its excellent performance and durability.

Applications

  • Precision analog circuits: Requires stable resistance values for accurate signal processing.
  • Current sensing: Monitoring current flow with minimal impact on the circuit.
  • Feedback circuits: Providing accurate feedback in amplifier circuits.
  • Voltage reference circuits: Establishing precise voltage levels.
  • Medical equipment: Applications requiring high reliability and accuracy.

Features

  • Metal film construction: Offers high stability and low temperature coefficient of resistance (TCR).
  • Surface Mount Technology (SMT): Enables compact and efficient PCB designs.
  • High precision: Provides tight tolerance on resistance value.
  • High reliability: Ensures stable performance over time and temperature.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

Benefits

  • Improved circuit accuracy: Stable and precise resistance values enhance the performance of analog circuits.
  • Reduced temperature drift: Low TCR minimizes resistance changes due to temperature variations.
  • Enhanced reliability: Robust construction ensures long-term performance.
  • Compact design: SMT package allows for high-density board layouts.
  • Versatile use: Suitable for a wide range of precision electronic applications.

Additional Details

The ERJ-B3CFR068V has a resistance value of 0.068Ω. The tolerance is typically ±1%. It is available in a 0603 package size. It is designed to handle low resistance values with high precision. For detailed specifications, including temperature coefficient of resistance (TCR), power rating, and dimensions, refer to the Panasonic datasheet for the ERJ series. This resistor is often used in current sensing applications due to its low resistance value.

You May Also Be Interested in

Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess