EN
  • EN
  • DE

ERJ-8GEYJ103V

Part No ERJ-8GEYJ103V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 10K OHM 5% 1/4W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 10 kOhms Chip Resistor
Manufacturer Panasonic
Series ERJ-8G
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P10KTR-ND, P10KECT-NDR, ERJ-8GCYJ103V, P10KETR-NDR, Q981495-9, ERJ-8GEYJ103S, ERJ8GEYJ103S, ERJ8GEYJ103V, P10KECT, 200615BAD, P10KETR, ERJ-8GEYJ103, P10KTR, P10KEDKR-NDR, ERJ8GCYJ103V, P10KEDKR, ERJ8GEYJ103
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845795-ERJ-8GEYJ103V
Ultra Librarian 3D Model Ultra Librarian ERJ-8GEYJ103V CAD Model

Description

The ERJ-8GEYJ103V is a thick film chip resistor from Panasonic, designed for surface mount applications. It offers reliable performance and stable resistance values in a compact package.

Applications

  • Consumer Electronics: Commonly used in televisions, audio equipment, and mobile devices for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement instruments where precision and stability are critical.
  • Automotive Electronics: Used in automotive control units (ECUs), sensors, and lighting systems, ensuring reliable operation under harsh conditions.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices, providing accurate and stable electronic control.
  • Communication Equipment: Integrated into network devices, telecom infrastructure, and wireless communication systems for signal conditioning and impedance matching.

Features

  • High Reliability: Manufactured using high-quality materials and processes to ensure long-term stability.
  • Compact Size: Standard 1206 package (3.2mm x 1.6mm) for space-saving designs.
  • Excellent Temperature Stability: Low temperature coefficient of resistance (TCR) for stable performance across a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Superior Surge Resistance: Designed to withstand surge events, enhancing circuit protection.

Benefits

  • Precise Resistance Value: Provides accurate and consistent resistance, ensuring proper circuit operation.
  • Space Efficient: Small package size allows for high-density circuit layouts.
  • Long-Term Stability: Maintains resistance value over time, reducing the need for frequent replacements.
  • Wide Operating Temperature Range: Operates reliably in diverse environmental conditions.
  • Easy to Solder: Designed for easy and reliable surface mount soldering processes.

Additional Details

The ERJ-8GEYJ103V has a resistance value of 10 kΩ with a tolerance of ±5%. The rated power dissipation is 0.25W (1/4W). The operating temperature range is typically -55°C to +155°C. The resistor is constructed using a thick film resistive element on an alumina substrate, with a protective overcoat. The terminations are solder-plated, ensuring excellent solderability and resistance to solder leaching. This resistor is suitable for general-purpose applications where precision, stability, and compact size are essential.

You May Also Be Interested in

Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,020+ $0.0491 $50.0820
2,485+ $0.0403 $100.1455
3,840+ $0.0391 $150.1440
5,295+ $0.0378 $200.1510
6,835+ $0.0366 $250.1610
9,150+ $0.0328 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess