The ERA3AEB393V is a thick film chip resistor from Panasonic, designed for surface mount applications. It offers stable performance and reliability in a compact package.
Applications:
- General purpose electronics
- Consumer electronics
- Industrial equipment
- Telecommunications equipment
Features:
- Surface mountable
- Thick film construction
- High reliability
- Compact size (0603)
- RoHS Compliant
Benefits:
- Reduces board space
- Easy to assemble
- Stable resistance value
- Long lifespan
Technical Specifications:
The ERA3AEB393V has a resistance value of 39 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. It is available in a 0603 package (1.6 mm x 0.8 mm). The power rating is 0.1 W. The maximum operating voltage is 50V.
The thick film construction of the ERA3AEB393V provides excellent stability and reliability. The compact 0603 package allows for high-density mounting on printed circuit boards. The low TCR ensures minimal resistance drift over temperature, maintaining accurate circuit performance. It is suitable for various applications requiring precision resistance values.
Panasonic chip resistors are known for their quality and reliability. The ERA3AEB393V is a suitable choice for applications requiring a stable and accurate resistance value in a compact surface mount package.