EN
  • EN
  • DE
  • IT

ERA-8ARB1132V

Part No ERA-8ARB1132V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 11.3K OHM 0.1% 1/4W 1206  /  11.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERA-8A
Package Tape & Reel
Resistance 11.3 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Automotive AEC-Q200
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Ratings AEC-Q200
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number ERA-8ARB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names ERA-8ARB1132P,ERA8ARB1132P,P18566DKR,ERA-8ARB1132V-ND,P18566CT,P18566TR,ERA8ARB1132V
Standard Package 5,000
Win Source Part Number 1057588-ERA-8ARB1132V
Ultra Librarian 3D Model Ultra Librarian ERA-8ARB1132V CAD Model

Description

The ERA-8A Chip Resistor is a high-quality resistor suitable for various applications from Panasonic Electronic Components.

    You May Also Be Interested in

    Vishay
    RES SMD 11.3K OHM 1% 1/16W 0402
    Lowest to $0.0332
    Yageo
    RES 249K OHM 1% 1/4W 1206
    Lowest to $0.0033
    Yageo
    RES SMD 160 OHM 1% 1W 2512
    Lowest to $0.0659
    Yageo
    RES 56.2K OHM 1% 1/20W 0201
    Need more? Email Us
    Walsin Technology Corporation
    RES 75K OHM 1% 1/8W 0805
    Need more? Email Us
    Panasonic
    RES SMD 3.9K OHM 5% 1/10W 0402
    Need more? Email Us
    Yageo
    RES 0.05 OHM 1% 1/2W 0805
    Need more? Email Us
    Vishay
    RES 0.1 OHM 3.0 W 1% 2512 SMD
    Need more? Email Us
    Vishay
    RES SMD 49.9 OHM 1% 1/20W 0201
    Need more? Email Us

    Top Sellers

    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1127
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess