EN
  • EN
  • DE

ELLVEG680M

Part No ELLVEG680M
Manufacturer Panasonic
Catalog Fixed Inductors
Description Power Inductors / Wire Wound type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1171601-ELLVEG680M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELLVEG680M CAD Model

Description

The ELLVEG680M is a fixed inductor manufactured by Panasonic. It's designed for use in various electronic circuits to store energy and filter signals. Inductors are passive components that exhibit the property of inductance, which is the ability to oppose changes in current flow.

Applications

  • Power supply filtering.
  • RF circuits for tuning and impedance matching.
  • DC-DC converters.
  • EMI (Electromagnetic Interference) suppression.
  • Signal filtering in audio and data circuits.

Features

  • High inductance value: Provides significant energy storage.
  • Low DC resistance: Minimizes power loss and heat generation.
  • Compact size: Allows for high-density mounting on PCBs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Shielded construction (likely): Reduces electromagnetic interference (check datasheet for confirmation).

Benefits

  • Improved power supply performance: Reduces ripple and noise.
  • Enhanced signal integrity: Filters out unwanted frequencies.
  • Increased efficiency: Low DC resistance minimizes power loss.
  • Reduced PCB size: Compact size allows for more compact designs.
  • Environmentally friendly: RoHS compliant.

Additional Details

The ELLVEG680M has an inductance value of 68μH (microHenries). The tolerance is 20% (+/-20%). The DC resistance will be in the milliohm range. (Specific value needs to be confirmed with manufacturer's documentation). The inductor is designed for surface mount applications, allowing for automated assembly. Check the specific voltage and current ratings in the manufacturer's datasheet to ensure it is suitable for your application. The core material of the inductor contributes to its performance characteristics, such as saturation current and temperature stability. Shielded inductors are often preferred in applications where EMI is a concern, as the shielding helps to contain the magnetic field and prevent interference with other components. Common applications include power supplies, voltage regulators, and filtering circuits in electronic devices. It is a crucial component in ensuring stable and reliable operation of various electronic systems. Be sure to consult the full datasheet for critical parameters before choosing this inductor for a specific application. Proper layout on the PCB is critical for optimal performance and prevention of unwanted effects.

This inductor is used for filtering high frequency noise in power regulation circuits. It requires careful selection of the core material to ensure linear performance across the expected current range. Inductors with low core losses will generate less heat and operate more efficiently.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess