The ELL4LG1R5NA is a wire-wound SMD power inductor manufactured by Panasonic. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring energy storage and filtering. It features a compact size, high inductance value, and low DC resistance.
Applications
- Power supplies
- DC-DC converters
- Filtering circuits
- Voltage regulators
- Noise suppression
Features
- Fixed inductance value
- Small size
- High current capability
- Low DC resistance
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Efficient energy storage
- Reduced power loss
- Compact design for space-saving applications
- Reliable performance
- Easy to integrate into automated assembly lines
Technical Specifications
The ELL4LG1R5NA has an inductance of 1.5 μH. Its tolerance is ±30%. It has a low DC resistance, typically less than 0.04 ohms. The saturation current is 2.3A. The dimensions of the part are 4.5mm x 4.0mm x 3.2mm. The operating temperature range is -40°C to +85°C. The inductor is designed for surface mount applications.
This power inductor is well-suited for applications where size, efficiency, and current handling are important considerations. Its low DC resistance minimizes power losses, contributing to improved overall system efficiency. The surface mount design facilitates easy integration into automated assembly lines, and the compact size makes it suitable for high-density circuit board layouts.