EN
  • EN
  • DE

ECKA3D221KBP.

Part No ECKA3D221KBP.
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Cap Cer 220PF 2KV 10% Radial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 pF
Dielectric Y5T
Insulation Resistance 10 GΩ
Lead Free Yes
Lead Length 20 mm
Number of Pins 2
Packaging Bulk
Voltage Rating (DC) 2 kV
Win Source Part Number 1056778-ECKA3D221KBP.
Categories Ceramic Capacitors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECKA3D221KBP. CAD Model

Description

The ECKA3D221KBP is a ceramic capacitor manufactured by Panasonic. It is designed for applications requiring a stable and reliable capacitance value within a compact form factor. It is commonly used in various electronic circuits for decoupling, bypassing, and filtering.

Applications

  • Decoupling capacitor for integrated circuits (ICs)
  • Bypassing capacitor for power supplies
  • Filtering capacitor in signal processing circuits
  • General-purpose capacitor in electronic devices
  • Consumer electronics (e.g., smartphones, tablets)

Features

  • Capacitance: 220pF
  • Voltage Rating: 2000V (2kV)
  • Temperature Coefficient: SL
  • Tolerance: ±10%
  • Dielectric Material: Ceramic
  • Lead Spacing: 5.0mm

Benefits

  • High Voltage Capability: The 2kV voltage rating allows for use in high-voltage applications.
  • Stable Capacitance: The SL temperature coefficient ensures stable performance over a wide temperature range.
  • Compact Size: The small form factor enables use in high-density circuit designs.
  • Reliable Performance: Panasonic capacitors are known for their high quality and reliability.
  • Versatile Application: Suitable for decoupling, bypassing, and filtering in various circuits.

Technical Specifications

The ECKA3D221KBP capacitor has a capacitance of 220pF with a tolerance of ±10%. It is rated for 2000V (2kV) operation. The SL temperature coefficient indicates a relatively stable capacitance over temperature variations. Its compact size allows it to be used in space-constrained applications. More detailed specifications can be found in the manufacturer's datasheet.

This capacitor provides a reliable and high-voltage solution for many different electronic designs, assuring high-quality performance over time.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess