EN
  • EN
  • DE
  • IT

ECHU1H471GX5

Part No ECHU1H471GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Stacked Metallized PPS Film Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170672-ECHU1H471GX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1H471GX5 CAD Model

Description

The ECHU1H471GX5 is a 470pF Film Capacitor from Panasonic's ECH-U series. This series offers compact size and high reliability. These capacitors are well-suited for a variety of applications requiring stable performance and extended operational life.

Applications

  • Consumer Electronics: Filtering and decoupling in audio amplifiers, televisions, and set-top boxes.
  • Industrial Control Systems: Ensuring stable operation in motor drives, power supplies, and control circuits.
  • LED Lighting: Power factor correction and filtering in LED drivers.
  • Automotive Electronics: Reliable performance in automotive control units and power systems.
  • Telecommunications Equipment: Signal filtering and noise reduction in communication devices.

Features

  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Reliability: Stable performance and long life under various operating conditions.
  • Excellent Electrical Characteristics: Low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) for efficient operation.
  • Flame Retardant Plastic Case: Enhances safety and provides protection against environmental factors.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Performance: Reliable operation in diverse applications.
  • Space Saving: Allows for efficient use of board space.
  • Improved Circuit Efficiency: Low ESR and ESL contribute to efficient energy transfer.
  • Enhanced Safety: Flame retardant case provides added protection.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ECHU1H471GX5 has a rated voltage of 50V and a tolerance of ±2%. It is designed for surface mount technology (SMT) assembly, allowing for efficient manufacturing processes. The capacitor uses a metallized plastic film dielectric, providing good stability over temperature and frequency. It operates within a wide temperature range, typically from -40°C to +85°C. It is suitable for decoupling, filtering, and timing circuits where high reliability is crucial. The compact size and excellent electrical properties make it a versatile component in many electronic systems. Its low profile allows for dense placement on circuit boards.

You May Also Be Interested in

Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2062 $100.0070
755+ $0.1998 $150.8490
1,035+ $0.1934 $200.1690
1,340+ $0.1869 $250.4460
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess