EN
  • EN
  • DE
  • IT

ECHU1H154GC9

Part No ECHU1H154GC9
Manufacturer Panasonic
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753024-ECHU1H154GC9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECHU1H154GC9 CAD Model

Description

The ECHU1H154GC9 is a film capacitor manufactured by Panasonic. It is part of the EC Series, known for its reliability and performance in diverse electronic applications. The capacitor is designed to provide stable capacitance and low losses, making it suitable for sensitive circuits.

Applications:

  • Power supplies
  • Inverters
  • Audio equipment
  • Lighting ballasts
  • General-purpose electronic circuits

Features:

  • Capacitance: 0.15µF (150nF)
  • Voltage Rating: 50V DC
  • Tolerance: ±2%
  • Dielectric Material: PPS (Polyphenylene Sulfide) Film
  • Operating Temperature Range: -40°C to +105°C
  • RoHS Compliant: Yes
  • Lead Spacing: 5mm
  • Flame Retardant Epoxy Resin Coating: Provides moisture resistance and electrical insulation.
  • Self-Healing Properties: Enhances reliability by allowing recovery from minor over-voltage events.

Benefits:

  • High Stability: PPS film dielectric ensures stable capacitance over a wide temperature range.
  • Low Losses: Efficient performance in high-frequency applications.
  • Long Life: Designed for long-term reliability.
  • Compact Size: Suitable for dense circuit board designs.
  • Safety: Flame retardant coating for enhanced safety.

Additional Details:

The ECHU1H154GC9 utilizes a metallized PPS film, ensuring a consistent capacitance value and a low dissipation factor. The capacitor's small size allows it to be used in applications where space is limited. Its electrical characteristics and robustness make it a reliable choice for various electronic devices.

Typical uses include filtering, coupling, decoupling, and timing. The 2% tolerance allows for precise operation in critical applications.

You May Also Be Interested in

Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess