EN
  • EN
  • DE
  • IT

ECHU1C152JX5

Part No ECHU1C152JX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Stacked Metallized PPS Film Chip Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1170649-ECHU1C152JX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1C152JX5 CAD Model

Description

The ECHU1C152JX5 is a film capacitor manufactured by Panasonic, part of the ECQU series known for general purpose applications. These capacitors are built for reliable operation and stable performance across a wide range of electronic circuits.

Applications

  • Power Supplies: For filtering and smoothing DC voltage in power supplies.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for signal coupling, decoupling, and filtering.
  • Industrial Equipment: Found in motor drives, inverters, and other industrial applications.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Noise Suppression: Reduces electromagnetic interference (EMI) in electronic circuits.
  • Signal Coupling and Decoupling: Isolates signals and reduces noise in analog and digital circuits.
  • Snubber Circuits: Protects switching devices from voltage transients.
  • Filtering Circuits: Filters unwanted frequencies in various electronic circuits.

Features

  • Metallized Film Construction: Offers self-healing properties and improved reliability.
  • Polyester Film Dielectric: Provides stable capacitance and low dissipation factor.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Moisture Resistance: Suitable for use in humid environments.
  • Flame Retardant Coating: Enhances safety and reduces fire risk.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Excellent Pulse Handling Capability: Suitable for applications with high pulse currents.
  • Long Life: Designed for extended operational life.

Benefits

  • Reliable Performance: Ensures stable and consistent operation in various circuits.
  • Compact Design: Allows for efficient use of space on circuit boards.
  • High Safety: Flame retardant coating provides added protection.
  • Environmentally Friendly: RoHS compliance demonstrates environmental responsibility.
  • Versatile Use: Suitable for a wide range of general-purpose applications.
  • Noise Reduction: Effectively suppresses noise and improves signal integrity.

Additional Details

The ECHU1C152JX5 has a capacitance of 1500 pF (picofarads) or 1.5 nF (nanofarads). The '1C' in the part number specifies the voltage rating, and the 'JX5' details the lead style and packaging. It's crucial to refer to the official Panasonic datasheet for the specific voltage rating (typically 50V or 100V), capacitance tolerance, operating temperature range, and physical dimensions to ensure proper application. This capacitor is designed for automated assembly in high-volume manufacturing.

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2397 $50.3370
510+ $0.1967 $100.3170
790+ $0.1905 $150.4950
1,085+ $0.1844 $200.0740
1,405+ $0.1783 $250.5115
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess