EN
  • EN
  • DE

AYF531435A

Part No AYF531435A
Manufacturer Panasonic
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC/FPC 14POS 0.5MM SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Cut Strip
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 14
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Win Source Part Number 1021167-AYF531435A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian AYF531435A CAD Model

Description

The AYF531435A is a FFC/FPC (Flat Flexible Cable/Flat Flexible Connector) connector manufactured by Panasonic. It is designed for connecting flexible flat cables (FFC) or flexible printed circuits (FPC) to a printed circuit board (PCB). These connectors are commonly used in electronic devices to establish reliable and space-saving connections.

Applications

  • LCD Displays
  • Laptop Computers
  • Mobile Phones
  • Digital Cameras
  • Printers
  • Scanners

Features

  • Fine pitch connector for high-density connections
  • Low profile design for space-saving
  • ZIF (Zero Insertion Force) mechanism for easy cable insertion and removal
  • Surface mount technology (SMT) for automated assembly
  • Reliable electrical connection
  • RoHS compliant

Benefits

  • Provides a reliable and compact connection for FFC/FPC cables
  • Simplifies cable assembly and maintenance
  • Reduces space requirements in electronic devices
  • Enables high-density interconnects
  • Compatible with automated assembly processes

Technical Specifications

The AYF531435A connector features a fine pitch, typically 0.5mm or 1.0mm, to accommodate high-density connections. The low-profile design minimizes the overall height of the assembly. The ZIF mechanism allows for easy cable insertion and removal without damaging the cable or connector. The surface mount technology enables automated assembly using standard SMT equipment. The connector is made of high-quality materials to ensure reliable electrical performance and long-term durability. It is RoHS compliant, meaning it is free of hazardous substances.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5956

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3784 $62.0280
105+ $1.1310 $118.7550
160+ $1.0956 $175.2960
220+ $1.0603 $233.2660
285+ $1.0249 $292.0965
380+ $0.9189 $349.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess