EN
  • EN
  • DE
  • IT

AQW280EHAX

Part No AQW280EHAX
Manufacturer Panasonic
Catalog Solid State Relays
Description RELAY OPTO AC/DC 350V 120MA 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 25 Ohm
Load Current 120mA
Voltage - Input 1.14VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 1018295-AQW280EHAX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQW280EHAX CAD Model

Description

The AQW280EHAX is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for high-capacity applications requiring robust and reliable switching. This SSR is characterized by its high current capability, low on-resistance, and excellent isolation characteristics. It's often used in industrial control systems, security equipment, and various power management applications. Its inherent advantages over traditional electromechanical relays include longer life, silent operation, and enhanced reliability.

Applications

  • Industrial Control Systems: Used in machinery and automation equipment for switching motors, solenoids, and other high-current loads.
  • Security Equipment: Employed in security systems for controlling door locks, alarm circuits, and other high-power devices.
  • Power Management: Integrated into power distribution systems for switching power supplies and controlling load currents.
  • Heating and Cooling Systems: Used in HVAC systems for controlling heating elements, fans, and compressors.
  • Lighting Control: Found in lighting systems for switching and dimming high-intensity lights.

Features

  • High Current Capacity: Designed to handle significant load currents without degradation.
  • Low On-Resistance: Minimizes power dissipation and voltage drop during switching.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life compared to electromechanical relays, reducing maintenance requirements.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Enables easy integration into automated assembly lines.

Benefits

  • Increased Reliability: Provides consistent and dependable switching performance in demanding environments.
  • Improved Efficiency: Reduces energy consumption and heat generation due to low on-resistance.
  • Enhanced Safety: Offers robust electrical isolation, protecting control circuits from high-voltage transients.
  • Reduced Maintenance: Eliminates the need for frequent maintenance and replacement, reducing downtime.
  • Compact Design: Saves valuable board space, enabling smaller and more compact product designs.
  • Faster Switching: Enables faster and more precise switching compared to traditional relays.

Additional Details

The AQW280EHAX typically features a load voltage rating of up to 60V and a continuous load current capability in the range of 2.8A to 3.5A, depending on the specific model. The isolation voltage is usually rated at 2500Vrms. The input control voltage requirements are low, usually around 1.2V. These devices are available in surface-mount packages, facilitating automated assembly processes. For precise electrical characteristics, thermal performance, and application guidelines, consult the manufacturer's official datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2287 $58.1166
44+ $2.6493 $116.5692
68+ $2.5664 $174.5152
94+ $2.4837 $233.4678
121+ $2.4009 $290.5089
161+ $2.1525 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess