EN
  • EN
  • DE
  • IT

AQV216AZ

Part No AQV216AZ
Manufacturer Panasonic
Catalog Solid State Relays
Description AQV Photomos Series 50 mA 600 V 120 Ohm SMT 1 Channel Solid State Relay - DIP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Height 3.6 mm
Input Current 50 mA
Lead Free Yes
Length 8.8 mm
Max Input Current 50 mA
Max Output Current 80 mA
Max Output Voltage 600 V
Mount Surface Mount
Number of Pins 6
Output Voltage 600 V
Packaging Tape and Reel
Resistance 120 Ω
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Width 6.4 mm
Win Source Part Number 1045862-AQV216AZ
Categories Solid State Relays
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQV216AZ CAD Model

Description

The AQV216AZ is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for a wide range of applications requiring reliable and isolated switching. This device features low on-resistance and high isolation voltage, making it suitable for various industrial and telecommunications applications. The AQV216AZ offers silent operation, long life, and minimal maintenance compared to traditional electromechanical relays.

Applications

  • Security Systems: Used in alarm systems and access control systems for switching and signal isolation.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications: Found in telecommunication devices for line switching and signal routing.
  • Medical Equipment: Used in medical devices for isolation and switching sensitive signals.
  • Test and Measurement Equipment: Integrated into test equipment for reliable and accurate switching.

Features

  • Low On-Resistance: Provides efficient switching with minimal voltage drop.
  • High Isolation Voltage: Ensures electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life compared to electromechanical relays.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.
  • High Sensitivity: Requires low input current for activation.

Benefits

  • Reliability: Provides reliable switching performance in demanding applications.
  • Efficiency: Minimizes power consumption due to low on-resistance.
  • Isolation: Protects control circuits from high-voltage load circuits.
  • Compact Size: Saves board space due to its small footprint.
  • Reduced Maintenance: Eliminates the need for frequent maintenance compared to electromechanical relays.
  • Improved Performance: Offers faster switching speeds and eliminates contact bounce.

Additional Details

The AQV216AZ has a load voltage rating of up to 400V and a continuous load current rating of typically around 120mA. The input voltage is generally around 1.1V, and the isolation voltage is often rated at 5000Vrms. It is available in a surface-mount package, making it suitable for automated assembly. The operating temperature range typically spans from -40°C to +85°C. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess