Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Mounting Style Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 20A
Switching Voltage 250VAC - Max
Coil Current 37.5mA
Coil Type Non Latching
Termination Style PC Pin, Quick Connect - 0.250" (6.3mm)
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 20ms
Release Time 15ms
Temperature Range - Operating -40°C ~ 60°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 640 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1143330-ALF1T24
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALF1T24 CAD Model

Description

The ALF1T24 is a general purpose relay from Panasonic Electric Works.

  • Manufacturer: Panasonic Electric Works
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Mounting: Through-hole
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver tin oxide (AgSnO)
  • Coil Voltage: 24VDC
  • Contact Rating: 20A
  • Switching Voltage: 250VAC
  • Applications: Power supplies, motor control, and other applications
  • Temperature Range: -40°C to 60°C
  • Release Time: 15ms

You May Also Be Interested in

Omron
RELAY GEN PURPOSE 4PDT 48V
Need more? Email Us
ECAD model for MY4N-GS-R AC48
Omron
RELAY GEN PURPOSE
Need more? Email Us
ECAD model for MY4IN-CR-GS AC220/240
Omron
RELAY GEN PURPOSE DPDT 5A 110V
Need more? Email Us
ECAD model for MY2IN1-D2 DC100/110 (S)
Omron
RELAY GEN PURPOSE 4PDT 3A 48V
Need more? Email Us
ECAD model for MY4N-D2 DC48 (S)
Omron
RELAY GEN PURPOSE 4PDT 3A 24V
Need more? Email Us
ECAD model for MY4N1-D2 DC24 (S)
Omron
RELAY GEN PURPOSE 4PDT 120V
Need more? Email Us
ECAD model for MY4-GS-R AC110/120
Omron
RELAY GEN PURPOSE SPDT 6A 12V
Need more? Email Us
ECAD model for G2RV-SR700 DC12
Omron
RELAY GEN PURPOSE
Need more? Email Us
ECAD model for MY2N-GS-ML AC48
Omron
RELAY GEN PURPOSE DPDT 10A 50V
Need more? Email Us
ECAD model for MKS2PI AC50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention