Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Box
Mounting Style Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 5A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 22.0mA
Coil Type Non Latching
Features Diode, Lighted Indicator
Termination Style Plug In
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15ms
Release Time 20ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.09 kOhms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1143020-AHN22324N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHN22324N CAD Model

Description

The Panasonic Electric Works 1143020-AHN22324N is a DPDT (2 Form C) General Purpose Relay, featuring a coil voltage of 24VDC and a coil resistance of 1.09 kOhms. Bold the product name (e.g., BAV99S,135 → 1143020-AHN22324N) and manufacturer (e.g., Nexperia USA Inc. → Panasonic Electric Works).

  • Coil Voltage: 24VDC
  • Coil Resistance: 1.09 kOhms
  • Switching Voltage: 250VAC
  • Switching Voltage: 30VDC max
  • Contact Rating: 5A
  • Termination Style: Plug-in
  • Mounting Style: Socketable
  • Features: Diode and Lighted Indicator
  • Operate Time: 15ms
  • Release Time: 20ms
  • Contact Material: Silver Nickel (AgNi)
  • Coil Type: Non-Latching
  • Temperature Range: -40°C to 70°C
  • Packaging: Box
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM4GB1P7
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V / Power Relay 12VDC 25A SPST-NO(30.4mm 16mm) THT
Need more? Email Us
ECAD model for PCFN-112D2M,000
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM3AB2E7
Schneider Electric
RELAY 600VAC 10AMP NEMA +OPTIONS
Need more? Email Us
ECAD model for 8501XDO20V53
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM4AB1MD
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
ECAD model for 8501CO15V29
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
ECAD model for PT570048
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
ECAD model for 8501XDO60V53
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
Need more? Email Us
ECAD model for PT2L7LC4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5185 $67.7775
35+ $3.7074 $129.7590
55+ $3.5923 $197.5765
75+ $3.4759 $260.6925
97+ $3.3594 $325.8618
129+ $3.0128 $388.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention