Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Box
Mounting Style Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 5A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 22.0mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15ms
Release Time 5ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.09 kOhms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1143019-AHN22124N
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AHN22124N CAD Model

Description

The Panasonic Electric Works 1143019-AHN22124N is a DPDT (2 Form C) relay with a contact rating of 5A and a switching voltage of 250VAC, 30VDC - Max.

  • Coil Voltage: 24VDC
  • Coil Resistance: 1.09 kOhms
  • Coil Type: Non-latching
  • Seal Rating: -
  • Temperature Range: -40°C ~ 70°C
  • Application: Suitable for general purpose applications.
  • Supply and Demand Status: Balanced
  • Packaging: Box packaging

You May Also Be Interested in

Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
Need more? Email Us
ECAD model for RSB2A080F7S
TE Connectivity
RELAY GEN PURPOSE SPST 5A 12V / Power Relay 12VDC 3A SPST-NO(18.2x10.2x14.7)mm THT
Need more? Email Us
ECAD model for OJT-SS-112LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V / Power Relay 12VDC 25A SPST-NO(30.4mm 16mm) THT
Need more? Email Us
ECAD model for PCFN-112D2M,000
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
Need more? Email Us
ECAD model for PT2L7LC4
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 26.5V
Need more? Email Us
ECAD model for KC-16
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
ECAD model for 2903705
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
ECAD model for PT570048
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
ECAD model for KRPA-14DG-110
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
Need more? Email Us
ECAD model for 2900296

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3350 $70.0500
70+ $1.9159 $134.1130
105+ $1.8563 $194.9115
145+ $1.7955 $260.3475
190+ $1.7360 $329.8400
250+ $1.5562 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention