The 74LVC2G08DC is a dual 2-input AND gate integrated circuit manufactured by Panasonic. This device belongs to the LVC (Low-Voltage CMOS) family, offering a combination of low power consumption and high-speed operation. It performs the logical AND operation on two input signals.
Applications
- General logic circuits
- Data selection and routing
- Address decoding
- Enable/disable functions
- Signal gating
- Simple digital systems
Features
- Dual 2-input AND gates
- Low-voltage operation (1.65 V to 5.5 V)
- High-speed operation
- Low power consumption
- CMOS technology
- Small Outline Integrated Circuit (SOIC) package
- Overvoltage tolerant inputs
Benefits
- Versatile logic function for various digital circuits
- Wide operating voltage range ensures compatibility with different systems
- High-speed performance enables fast signal processing
- Low power consumption reduces energy requirements and heat dissipation
- Compact package size minimizes board space requirements
- Overvoltage tolerant inputs provide protection against input voltage spikes
Technical Specifications
The 74LVC2G08DC operates with a supply voltage range of 1.65V to 5.5V. It's fabricated using CMOS technology for minimal power consumption and high noise immunity. The typical propagation delay is very short, enabling high-speed operation. The inputs are designed to be overvoltage tolerant, providing protection against potentially damaging voltage spikes. The output drive capability is sufficient for driving a reasonable number of loads. It comes in a standard SOIC package suitable for surface mount assembly. The operating temperature range typically extends from -40°C to +85°C. It is used extensively in applications where both low power and fast switching speeds are important.