EN
  • EN
  • DE
  • IT

2SK0662GQL+

Part No 2SK0662GQL+
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 158845-2SK0662GQL+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK0662GQL+ CAD Model

Description

Overview

The 2SK0662GQL+ is a robust N-channel MOSFET with excellent design features aimed at enhancing efficiency in several electronic applications. Known for its optimized performance, it is a key element in powering and controlling sophisticated electronics.

Features and Benefits

  • High Voltage Handling: Capable of managing higher voltages, ensuring safety and stability in intensive applications.
  • Efficient Thermal Management: Offers superior heat dissipation properties, reducing the risk of overheating.
  • Low Energy Consumption: The design focuses on minimizing energy wastage, thereby supporting sustainable operations.
  • Sturdy Construction: Built to last, withstanding challenging environments and rigorous usage over time.

Applications

  • Industrial Power Systems: Essential for robust industrial power systems requiring consistent energy output and performance.
  • Electromechanical Controls: Provides reliable control in electromechanical systems, crucial for automation projects.
  • Renewable Energy Systems: Incorporated in renewable systems for effective energy conversion and storage management.
  • Data Centers: Utilized in critical data center power systems where uptime is crucial.

Additional Information

The 2SK0662GQL+ offers unmatched durability and effectiveness, supporting complex systems that require reliable power management solutions. Its design optimizes the balance between performance and energy conservation, significantly reducing operational costs. Adaptable across numerous applications, it stands as a testament to engineering excellence in the field of power electronics. The MOSFET’s high voltage handling and superior thermal properties enable it to meet future industry needs while maintaining its reputation as a trustworthy and efficient component.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess