The 2SB710RTX is a PNP silicon epitaxial transistor manufactured by Panasonic. It is designed for switching and amplifier applications. It is a surface mount transistor.
Applications
- Switching circuits
- Amplifier circuits
- Inverter circuits
- Portable electronic devices
Features
- Low Saturation Voltage: Minimizes power loss and improves efficiency in switching applications.
- High Collector Current: Allows for substantial current handling in amplifier and switching circuits.
- Surface Mount Package: Facilitates automated assembly and high-density circuit designs.
Benefits
- Efficient Switching: Low saturation voltage contributes to faster switching speeds and reduced power dissipation.
- Versatile Amplification: High current gain allows for effective signal amplification in various applications.
- Compact Design: Surface mount package enables smaller and more compact electronic devices.
Additional Details
The 2SB710RTX is typically available in a SOT-23 package. Key specifications include a Collector-Base Voltage (VCBO) of -60V, a Collector-Emitter Voltage (VCEO) of -50V, and an Emitter-Base Voltage (VEBO) of -5V. Its continuous collector current (Ic) is -1A, and power dissipation is 500mW.