Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 330μF
Tolerance ±20%
Voltage Rating 2.5V
Type Molded
ESR 7 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.118" (3.00mm)
Manufacturer Size Code D3L
Features General Purpose
Win Source Part Number 110278-2R5TPF330M7L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Family Name TPF
Introduction Date July 29, 2011
ECCN EAR99
Country of Origin Indonesia, Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 2R5TPF330M7L CAD Model

Description

2R5TPF330M7L Tantalum Capacitor

The 2R5TPF330M7L tantalum capacitor provides an optimal balance of size and capacitance, featuring a capacity of 330μF at a 2.5V rating. It is particularly useful in precision electronic applications.

  • Applications:
    • High-frequency decoupling
    • Low-power consumption circuits
    • Digital circuitry stability
  • Features and Benefits:
    • Enhanced temperature stability for precise operations
    • Compact footprint for versatile mounting
    • Durable in high-vibration settings

This capacitor is perfect for projects that require a combination of high performance and miniaturization, supporting both inexperienced and seasoned engineers in creating efficient designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 100UF 20V 2917
Need more? Email Us
ECAD model for TCJY107M020R0055
AVX Corporation
Polymer Tantalum Capacitors 10UF 10V 1206
Lowest to $0.5733
ECAD model for TCJA106M010R0300
AVX Corp/Kyocera Corp
CAP TANT POLY 15UF 50V 2917
Lowest to $4.3244
ECAD model for TCJE156M050R0100
AVX Corporation
Polymer Tantalum Capacitors 100UF 6.3V 1210
Lowest to $0.5319
ECAD model for TCJB107M006R0070
Kyocera Kinseki Corpotation
CAP TANT POLY 4.7UF 35V 1411
Need more? Email Us
ECAD model for TCNL475M035R0300E
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 6.3V 2917
Need more? Email Us
ECAD model for TCJD337M006R0025E
AVX Corporation
Polymer Tantalum Capacitors 22UF 10V 1210
Lowest to $0.1888
ECAD model for TCJT226M010R0150
Kemet
CAP TANT POLY 18UF 50V 2917
Lowest to $4.3244
ECAD model for T521X186M050ATE035
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0805
Need more? Email Us
ECAD model for TCSOPS0J476M8R-ZF9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention