EN
  • EN
  • DE

9001-18481C00L1A

Part No 9001-18481C00L1A
Manufacturer Oupiin
Catalog Backplane Connectors
Description DIN41612, FEMALE, HALF R TYPE, 4 / 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Mfr Oupiin
Series 9001
Package Tray
Connector Type Receptacle, Female Sockets
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R/2 (1/2 R)
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness Flash
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT)
Base Product Number 9001
Moisture Sensitivity Level (MSL) 2 (1 Year)
HTSUS 8536.69.4040
Standard Package 216 pcs
Win Source Part Number 1381228-9001-18481C00L1A
Ultra Librarian 3D Model Ultra Librarian 9001-18481C00L1A CAD Model

Description

The 1381228-9001-18481C00L1A is a DIN 41612 backplane connector from the 9001 series. It has 48 positions and a pitch of 0.100" (2.54mm). The connector features board lock and is a receptacle with female sockets. All positions are loaded, and it has 3 rows. The termination style is solder, and the contact finish is gold with a flash finish thickness. The connector is made of polybutylene terephthalate (PBT) insulation material with a UL94 V-0 flammability rating. It has a right-angle, through-hole mounting type and can operate in a temperature range of -55°C to 125°C. The 1381228-9001-18481C00L1A is a reliable and durable connector that provides secure and efficient connections for electronic devices.

  • Series: 9001, DIN 41612
  • Positions: 48
  • Pitch: 0.100" (2.54mm)
  • Features: Board Lock
  • Connector Type: Receptacle with Female Sockets
  • Positions Loaded: All
  • Rows: 3
  • Termination: Solder
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Insulation Material: Polybutylene Terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Mounting: Right-Angle, Through-Hole
  • Temperature Range: -55°C to 125°C
  • Manufacturer: HARTING

You May Also Be Interested in

TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN POWER 18-24AWG GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess