The TCO-5879H-16.368MHZ is a Temperature Compensated Crystal Oscillator (TCXO) designed for applications requiring high frequency stability over a wide temperature range. This oscillator provides a precise and reliable 16.368 MHz output signal, making it suitable for various communication, navigation, and instrumentation systems.
Applications
- Mobile communication devices
- GPS receivers
- Wireless communication systems
- Instrumentation equipment
- Timing and synchronization applications
Features
- Precise 16.368 MHz output frequency
- Excellent frequency stability over temperature variations
- Low phase noise performance
- Compact size for space-constrained applications
- Low power consumption
- Surface mount technology (SMT) for easy integration
- RoHS compliant
Benefits
- Ensures reliable and accurate timing in critical applications
- Improves the performance of wireless communication systems by minimizing frequency drift
- Reduces the need for external frequency calibration
- Enables the development of smaller and more power-efficient devices
- Provides a stable and consistent signal source for precise measurements
- Easy to integrate into existing designs due to its compact size and SMT package
Additional Details
The TCO-5879H-16.368MHZ TCXO typically operates within a specified voltage range (e.g., 3.3V or 5V). It exhibits excellent frequency stability, often specified in parts per million (ppm) over a defined temperature range (e.g., -40°C to +85°C). The oscillator's low phase noise performance ensures a clean output signal, minimizing unwanted interference in sensitive applications. Furthermore, its compact size allows for integration into small form factor devices. This TCXO is constructed using high-quality quartz crystal and advanced temperature compensation circuitry to achieve superior performance. The SMT package simplifies the assembly process and reduces manufacturing costs.