EN
  • EN
  • DE

TAS5110APL48E

Part No TAS5110APL48E
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 355101-TAS5110APL48E
Ultra Librarian 3D Model Ultra Librarian TAS5110APL48E CAD Model

Description

The TAS5110APL48E is a high-performance digital amplifier power stage from Texas Instruments. This device is designed for high-power audio applications, delivering efficient and high-fidelity sound reproduction. It's commonly used in home theater systems, professional audio equipment, and automotive audio amplifiers. The TAS5110A is designed to work in conjunction with a PWM modulator such as the TAS5508C.

Applications:

  • Home theater systems: Powering multi-channel audio outputs.
  • Professional audio amplifiers: Used in studio monitors and PA systems.
  • Automotive audio amplifiers: Enhancing sound quality in car audio systems.
  • Active speakers: Driving speakers with integrated amplification.
  • Public address systems: Providing high-power amplification for announcements and music.

Features:

  • High output power: Capable of delivering significant power to drive speakers effectively.
  • High efficiency: Minimizes power dissipation and heat generation.
  • Integrated protection circuits: Protects against overcurrent, overvoltage, and overtemperature conditions.
  • PWM Input: Interfaces with digital PWM modulators for signal processing.
  • Compact package: Facilitates integration into space-constrained designs.

Benefits:

  • Superior audio quality: Delivers clean and distortion-free sound.
  • Reduced heat dissipation: Enhances system reliability and longevity.
  • Enhanced system protection: Safeguards against potential damage from electrical faults.
  • Simplified design: Reduces the need for external components.
  • Cost-effective solution: Provides high performance at a competitive price.

The TAS5110APL48E requires careful PCB layout to minimize noise and ensure stable operation. External components such as decoupling capacitors and output filters are essential for optimal performance. The device's specifications include a defined supply voltage range, maximum output current, and thermal resistance. Proper heatsinking is crucial to dissipate heat and maintain the device within its safe operating temperature range.

In practical applications, the TAS5110APL48E is often used in bridge-tied load (BTL) configurations to maximize output power. This configuration requires careful selection of output filters to prevent unwanted emissions and ensure compliance with regulatory standards. Furthermore, proper grounding techniques are essential to minimize noise and prevent ground loops.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess