EN
  • EN
  • DE

ST7066U-0A-QG

Part No ST7066U-0A-QG
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 343704-ST7066U-0A-QG
Ultra Librarian 3D Model Ultra Librarian ST7066U-0A-QG CAD Model

Description

The ST7066U-0A-QG is a character LCD driver and controller, commonly used in various display modules. It is a critical component for interfacing microcontrollers with character-based LCD panels, enabling the display of alphanumeric characters and symbols. This particular model is designed for applications requiring a clear and concise visual output, such as industrial equipment, consumer electronics, and instrumentation.

Applications

  • Industrial Control Panels: Used to display real-time process data, system status, and user prompts.
  • Consumer Electronics: Found in devices like digital thermometers, calculators, and simple audio players for displaying information.
  • Instrumentation: Utilized in measuring instruments to show readings, units, and settings.
  • Medical Devices: Employed in basic medical equipment for displaying parameters like heart rate or blood pressure.
  • Point of Sale (POS) Systems: Integrated into cash registers and payment terminals to show transaction details and prompts.

Features

  • Character Display: Specifically designed to drive character LCD modules, typically displaying text and symbols.
  • Built-in Character ROM: Contains a pre-defined set of characters, including alphanumeric characters and common symbols.
  • RAM for User-Defined Characters: Allows for the creation and display of custom characters, expanding the range of displayable content.
  • Simple Interface: Uses a straightforward parallel interface for communication with microcontrollers.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Multiple Display Modes: Supports various display modes, including clear display, cursor control, and display shift.

Benefits

  • Ease of Integration: The simple parallel interface and comprehensive instruction set allow for easy integration into existing microcontroller-based systems.
  • Versatile Display Options: The ability to display both pre-defined and user-defined characters provides flexibility in displaying various types of information.
  • Clear Visual Output: Provides a clear and easily readable display of information, improving the user experience.
  • Low Power Consumption: Extends battery life in portable devices, making it suitable for a wide range of applications.
  • Cost-Effective Solution: Offers a cost-effective solution for displaying text-based information in various applications.

Additional Details

The ST7066U-0A-QG operates on a low voltage, typically 5V, and has a relatively low current draw. It communicates with a microcontroller via an 8-bit or 4-bit parallel interface. The device includes internal RAM for storing display data and character patterns. It also features various control signals for managing display functions such as clearing the display, controlling the cursor, and shifting the display content. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,424 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess