EN
  • EN
  • DE

ST7066U-0A-Q

Part No ST7066U-0A-Q
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 343703-ST7066U-0A-Q
Ultra Librarian 3D Model Ultra Librarian ST7066U-0A-Q CAD Model

Description

The ST7066U-0A-Q is a character LCD driver and controller, commonly used in various display modules. It is a critical component for interfacing microcontrollers with character-based LCD panels, enabling the display of alphanumeric characters and symbols. This particular model is designed for applications requiring a clear and concise visual output, such as industrial equipment, consumer electronics, and instrumentation.

Applications

  • Industrial Control Panels: Used to display real-time process data, system status, and user prompts.
  • Consumer Electronics: Found in devices like digital thermometers, calculators, and simple audio players for displaying information.
  • Instrumentation: Utilized in measuring instruments to show readings, units, and settings.
  • Medical Devices: Employed in basic medical equipment for displaying parameters like heart rate or blood pressure.
  • Point of Sale (POS) Systems: Integrated into cash registers and payment terminals to show transaction details and prompts.

Features

  • Character Display: Specifically designed to drive character LCD modules, typically displaying text and symbols.
  • Built-in Character ROM: Contains a pre-defined set of characters, including alphanumeric characters and common symbols.
  • RAM for User-Defined Characters: Allows for the creation and display of custom characters, expanding the range of displayable content.
  • Simple Interface: Uses a straightforward parallel interface for communication with microcontrollers.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Multiple Display Modes: Supports various display modes, including clear display, cursor control, and display shift.

Benefits

  • Ease of Integration: The simple parallel interface and comprehensive instruction set allow for easy integration into existing microcontroller-based systems.
  • Versatile Display Options: The ability to display both pre-defined and user-defined characters provides flexibility in displaying various types of information.
  • Clear Visual Output: Provides a clear and easily readable display of information, improving the user experience.
  • Low Power Consumption: Extends battery life in portable devices, making it suitable for a wide range of applications.
  • Cost-Effective Solution: Offers a cost-effective solution for displaying text-based information in various applications.

Additional Details

The ST7066U-0A-Q operates on a low voltage, typically 5V, and has a relatively low current draw. It communicates with a microcontroller via an 8-bit or 4-bit parallel interface. The device includes internal RAM for storing display data and character patterns. It also features various control signals for managing display functions such as clearing the display, controlling the cursor, and shifting the display content. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Others
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess