EN
  • EN
  • DE

SSF20N60H

Part No SSF20N60H
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 340908-SSF20N60H
Ultra Librarian 3D Model Ultra Librarian SSF20N60H CAD Model

Description

The SSF20N60H is a high-voltage N-channel MOSFET designed for power switching applications. It features a high breakdown voltage, low on-resistance, and fast switching speed, making it well-suited for use in power supplies, inverters, and motor control circuits. This MOSFET is designed to provide efficient and reliable performance in a variety of power electronic systems.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a switching element in AC-DC and DC-DC power supplies for various electronic devices and equipment.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Inverters: Utilized in solar inverters and other types of inverters to convert DC power to AC power.
  • Motor Control: Integrated into motor control circuits for industrial drives, servo motors, and other motor-driven applications.

Features:

  • High Breakdown Voltage (VDS): Withstands high voltages, ensuring reliable operation in demanding applications. Typically rated for 600V.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing the size and cost of passive components.
  • Avalanche Rated: Provides robust performance and protection against voltage transients.
  • TO-220 Package: Standard through-hole package for easy mounting and heat dissipation.

Benefits:

  • Improved Efficiency: Low on-resistance leads to reduced power loss and higher overall system efficiency.
  • Reduced Heat Dissipation: Minimizes the need for large heat sinks, allowing for more compact designs.
  • Enhanced Reliability: High breakdown voltage and avalanche rating ensure robust and reliable operation.
  • Simplified Design: Standard TO-220 package simplifies mounting and thermal management.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The SSF20N60H has specific electrical characteristics that should be carefully considered for optimal performance. These include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse recovery time (trr). Refer to the manufacturer's datasheet for detailed specifications and recommended operating conditions.

Proper heatsinking is crucial for ensuring the device operates within its safe operating area, especially at higher power levels. Gate drive requirements, including voltage and current, must be considered for optimal switching performance. Careful layout of the PCB is also important to minimize parasitic inductance and ensure stable operation.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess