EN
  • EN
  • DE

SMD-252018-470J

Part No SMD-252018-470J
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 328772-SMD-252018-470J
Ultra Librarian 3D Model Ultra Librarian SMD-252018-470J CAD Model

Description

The SMD-252018-470J is a surface mount device (SMD) inductor. It's designed for applications requiring a small footprint and reliable performance in various electronic circuits. The '252018' likely refers to the physical dimensions of the inductor in millimeters (2.5mm x 2.0mm x 1.8mm), and '470J' indicates its inductance value and tolerance.

Applications:

  • Mobile Phones: Power management circuits, RF filters.
  • Tablets: DC-DC conversion, signal filtering.
  • Bluetooth Devices: Impedance matching, noise suppression.
  • Wireless Communication Equipment: Filter networks, tuning circuits.
  • Wearable Electronics: Power regulation, signal conditioning.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly and reflow soldering.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Reliability: Robust construction ensures stable performance under various environmental conditions.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Wide Inductance Range: Available in various inductance values to suit different application requirements.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: Optimized for high-frequency applications.
  • Reduced EMI: Shielded design minimizes interference with other components.
  • Cost-Effective: Automated assembly reduces manufacturing costs.
  • Enhanced Reliability: Ensures long-term stable operation.

Additional Details:

The '470J' designation indicates an inductance value of 47μH (microhenries) and a tolerance of ±5%. Typical specifications include a self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF indicates the frequency at which the inductor's performance starts to degrade. The DCR affects the inductor's power dissipation and voltage drop. The rated current specifies the maximum current that the inductor can handle without significant performance degradation. It's crucial to consult the manufacturer's datasheet for the exact specifications, including temperature ratings, saturation current, and Q-factor at specific frequencies. The SMD-252018-470J is commonly used in power supplies for filtering and energy storage. Its small size and high performance make it suitable for portable devices where space is limited. Proper soldering techniques and PCB design are critical for optimal performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess