The SM2318NSAC-TRG is a P-Channel enhancement mode power MOSFET. It is designed with advanced trench technology to provide excellent RDS(ON), low gate charge and operation with gate voltages as low as 2.5V. This device is suitable for use as a load switch or in PWM applications.
Applications:
- Battery Management Systems (BMS)
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- PWM Applications
Features:
- P-Channel Enhancement Mode
- Advanced Trench Technology
- Low RDS(ON)
- Low Gate Charge
- 2.5V Logic Level Compatible
- RoHS Compliant
Benefits:
- Improved Efficiency: The low RDS(ON) minimizes power loss, leading to higher efficiency in power management applications.
- Extended Battery Life: Lower power dissipation allows for more efficient energy usage, increasing battery runtime in portable devices.
- Simplified Design: Logic-level gate drive simplifies the design of control circuitry and reduces component count.
- Compact Solution: Surface mount package enables high-density board layouts and smaller product designs.
- Reliable Performance: Robust design ensures stable and dependable operation in demanding environments.
Additional Details:
The SM2318NSAC-TRG is available in a SOT-23 package. Key specifications include a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -4A. The typical RDS(ON) is 45 mΩ at VGS = -4.5V. It is designed to operate within a temperature range of -55°C to +150°C.