EN
  • EN
  • DE

SLA-48VDC-SL-A

Part No SLA-48VDC-SL-A
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 325472-SLA-48VDC-SL-A
Ultra Librarian 3D Model Ultra Librarian SLA-48VDC-SL-A CAD Model

Description

The SLA-48VDC-SL-A is a miniature power relay designed for a variety of applications requiring reliable switching. This relay is characterized by its compact size, making it suitable for densely populated circuit boards where space is a premium. It is designed to operate with a 48VDC coil voltage.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Power supplies
  • HVAC systems
  • Security systems
  • Automotive applications

Features

  • Miniature size for high-density mounting
  • 48VDC coil voltage
  • High switching capacity
  • Available in various contact configurations (SPDT)
  • Sealed construction for environmental protection
  • RoHS compliant

Benefits

  • Provides reliable switching performance
  • Saves valuable board space
  • Offers flexibility in circuit design
  • Ensures long-term reliability in harsh environments
  • Reduces environmental impact
  • Simplifies manufacturing process due to easy installation

Additional Details

The SLA-48VDC-SL-A relay typically features a single pole double throw (SPDT) contact arrangement, allowing for versatile switching options. The coil resistance is designed to minimize power consumption while ensuring reliable operation. The relay's compact design and robust construction make it an ideal choice for applications where space and reliability are critical.

The contact material is often a silver alloy, providing excellent conductivity and resistance to oxidation. The insulation resistance is typically very high, ensuring minimal leakage current. The relay is designed to withstand a wide range of operating temperatures, making it suitable for both indoor and outdoor applications. The expected life cycle is high, rated for both electrical and mechanical operations, contributing to the overall reliability and longevity of the system in which it is integrated.

This relay is commonly used in applications requiring remote switching of power circuits or signal circuits. It is widely found in telecommunications equipment, where it is used to switch signals and power to various components. In industrial control systems, it provides a reliable means of controlling motors, valves, and other actuators. It's also applicable in power supplies for switching between different voltage levels or for providing overload protection. The sealed construction ensures reliable performance even in dusty or humid environments.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess