The SLA-12VDC-SL-A is a miniature power relay. This relay is designed for general purpose switching applications in a variety of electronic devices. It's a single-pole, double-throw (SPDT) relay, offering both normally open (NO) and normally closed (NC) contacts.
Applications
- Home appliances
- Office equipment
- Industrial control systems
- Telecommunications equipment
- Security systems
- Automotive electronics
Features
- Miniature size
- SPDT contact form
- 12VDC coil voltage
- High switching capacity
- Low coil power consumption
- Available in various mounting styles (e.g., PCB mount)
- Sealed construction (depending on variant)
Benefits
- Compact design: Its miniature size allows for high-density PCB layouts, saving valuable board space.
- Versatile switching: The SPDT contact configuration provides flexibility in circuit design, enabling both NO and NC operation.
- Energy efficient: Low coil power consumption reduces overall system power consumption.
- Reliable performance: High switching capacity ensures reliable operation in demanding applications.
- Wide range of applications: Suitable for use in a variety of electronic devices and systems.
- Environmental protection: Sealed construction (in some variants) protects the relay from dust and moisture, ensuring long-term reliability.
Technical Specifications
The SLA-12VDC-SL-A has a 12VDC coil voltage. It is a SPDT (Single Pole Double Throw) relay. The contact rating typically ranges from 5A to 10A at 250VAC, but confirm on manufacturer's specifications. The coil resistance varies depending on the manufacturer. Insulation resistance is typically 100MΩ or higher. Operating temperature range is generally -40°C to +85°C. The relay is often PCB mountable. Different manufacturers will have slight variations on these specifications, so consult the specific datasheet is important.