The SG9883A-110, also known as AD9883A-110, is a high-performance 8-bit, 110 MSPS analog-to-digital converter (ADC). Though listed under "Others" for manufacturer, this is based on the Analog Devices AD9883A-110 chipset. It is designed for high-speed applications requiring accurate conversion of analog signals to digital data.
Applications
- Video capture and processing
- Image scanning
- Medical imaging
- Digital oscilloscopes
- Broadcast video equipment
Features
- 8-bit resolution
- 110 MSPS (Mega Samples Per Second) conversion rate
- Low power consumption
- Excellent dynamic performance
- On-chip voltage reference
Benefits
- High-quality analog-to-digital conversion
- Accurate and reliable data acquisition
- Suitable for high-speed signal processing
- Reduced system power consumption
- Simplified system design with integrated features
The SG9883A-110 provides high-speed, high-resolution conversion for video and imaging applications. Its 110 MSPS conversion rate allows it to capture fast-changing analog signals with excellent accuracy. The low power consumption of the ADC makes it suitable for portable devices and energy-sensitive applications. The device features excellent dynamic performance, including high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate and reliable data acquisition. The on-chip voltage reference eliminates the need for an external reference, simplifying system design and reducing the component count. In video capture and processing systems, the ADC converts analog video signals into digital data for further processing and storage. In image scanning applications, it converts the analog signals from image sensors into digital images. It can be found in medical imaging equipment, digital oscilloscopes, and broadcast video equipment to meet the demands of higher resolution and fast signal processing.
The SG9883A-110 operates from a single power supply voltage (e.g., 3.3V). Consult the Analog Devices datasheet for complete electrical, timing, and mechanical specifications, including input voltage range, clock requirements, and package information. Ensure proper decoupling and grounding techniques are used to minimize noise and ensure optimal performance.