EN
  • EN
  • DE

S74FCT573CTQ

Part No S74FCT573CTQ
Manufacturer Others
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 308040-S74FCT573CTQ
Ultra Librarian 3D Model Ultra Librarian S74FCT573CTQ CAD Model

Description

The S74FCT573CTQ is an octal transparent D-type latch from IDT (Integrated Device Technology, now Renesas). It's part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. This device is commonly used in applications requiring temporary data storage and buffering, providing a reliable interface between different parts of a digital system.

Applications

  • Data Buffering: Used to temporarily store data in memory systems or data acquisition systems.
  • Address Latching: Employed in memory addressing circuits to hold address information.
  • Microprocessor Systems: Interfaces between microprocessors and peripheral devices, capturing data during read/write operations.
  • Digital Signal Processing (DSP): Used in DSP systems for data synchronization and buffering.
  • Industrial Control Systems: Found in industrial automation and control systems for managing data flow.

Features

  • Octal Configuration: Contains eight independent D-type latches in a single package.
  • Transparent Latch: Data passes through the latch when the enable (LE) input is high and is latched when LE goes low.
  • High-Speed Operation: FCT technology provides fast propagation delays, making it suitable for high-frequency applications.
  • Low Power Consumption: CMOS technology ensures low power dissipation, contributing to energy efficiency.
  • TTL-Compatible Inputs: Compatible with TTL logic levels for easy interfacing with other digital circuits.
  • Output Enable (OE) Control: An OE input allows the outputs to be disabled, providing isolation and bus management capabilities.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 4.5V to 5.5V.

Benefits

  • Improved System Performance: High-speed operation reduces delays and enhances overall system performance.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and reduces heat generation.
  • Simplified System Design: Octal configuration reduces component count and simplifies PCB layout.
  • Enhanced System Reliability: Robust design and stable operation ensure reliable performance in various environments.
  • Easy Integration: TTL-compatible inputs and output enable control facilitate easy integration with other digital circuits.

Additional Details

The S74FCT573CTQ is typically available in a SOIC (Small Outline Integrated Circuit) or DIP (Dual In-line Package). It operates over the industrial temperature range of -40°C to +85°C. The propagation delay is typically in the range of 4-8 ns, depending on the specific operating conditions. The device utilizes CMOS technology to minimize power consumption. Proper decoupling capacitors should be used near the device to ensure stable operation.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess