EN
  • EN
  • DE

PT5107E23E-28 2.8V LDO

Part No PT5107E23E-28 2.8V LDO
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 283048-PT5107E23E-28 2.8V LDO
Ultra Librarian 3D Model Ultra Librarian PT5107E23E-28 2.8V LDO CAD Model

Description

The PT5107E23E-28 is a 2.8V Low Dropout (LDO) regulator. LDO regulators are a type of voltage regulator that can operate with a small difference between the input and output voltage, making them efficient in power management applications. This particular model is designed to provide a stable and consistent 2.8V output, even when the input voltage fluctuates or the load current changes.

Applications:

  • Battery-powered devices: Ideal for maintaining a stable voltage supply in devices powered by batteries, where voltage levels can drop as the battery discharges.
  • Microcontroller power: Used to provide a clean and regulated 2.8V supply to microcontrollers, ensuring proper operation.
  • Wireless communication devices: Found in devices like Bluetooth modules, Wi-Fi modules, and other wireless transceivers that require a precise and stable voltage supply.
  • Portable electronics: Suitable for use in smartphones, tablets, and other portable devices where efficient power management is crucial.
  • Sensor circuits: Provides a regulated voltage for sensors to improve accuracy and reliability of sensor readings.

Features:

  • Low Dropout Voltage: Operates efficiently with a minimal difference between the input and output voltage, extending battery life.
  • Stable Output Voltage: Provides a consistent 2.8V output, ensuring reliable performance of connected components.
  • Overcurrent Protection: Includes built-in protection against excessive current draw, preventing damage to the regulator and connected circuitry.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and potential damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, further extending battery life.

Benefits:

  • Improved Battery Life: The low dropout voltage and low quiescent current contribute to extended battery life in portable applications.
  • Enhanced System Stability: The stable 2.8V output ensures consistent and reliable performance of connected components, reducing the risk of malfunctions.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features safeguard the regulator and connected circuitry from potential damage due to excessive current or overheating.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.
  • Increased Reliability: The robust design and protection features contribute to increased overall system reliability.

Additional Details:

The PT5107E23E-28 typically comes in a small surface-mount package, making it easy to integrate into compact electronic devices. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The regulator is also characterized by its low noise output, which is crucial for sensitive analog circuits.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess