EN
  • EN
  • DE

PS1117G-ADJ-TC2R

Part No PS1117G-ADJ-TC2R
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280632-PS1117G-ADJ-TC2R
Ultra Librarian 3D Model Ultra Librarian PS1117G-ADJ-TC2R CAD Model

Description

The PS1117G-ADJ-TC2R is an adjustable low dropout (LDO) voltage regulator. This means it can provide a stable output voltage that can be set to a desired value within a certain range, using external resistors. The 'TC2R' likely refers to the specific package or packaging type.

Applications:

  • Adjustable power supplies: Used to create power supplies with customized output voltages.
  • Microcontroller power supplies: Provides a stable and adjustable voltage for microcontrollers requiring non-standard voltages.
  • Battery-powered devices: Allows for fine-tuning the voltage regulation to optimize battery life and performance.
  • Post-regulation for switching power supplies: Provides additional filtering and stabilization with adjustable output voltage.
  • Industrial control systems: Used to generate precise voltages for sensors, actuators, and other components.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Compact Package: The 'TC2R' package likely indicates a small surface-mount package.

Benefits:

  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Efficient Voltage Regulation: Minimizes power loss during voltage conversion.
  • Protection Features: Protects the regulator and the connected circuit from damage.
  • Easy to Use: Requires minimal external components for operation, with resistor selection determining output voltage.
  • Small Size: Suitable for use in space-constrained applications.

The PS1117G-ADJ-TC2R LDO regulator provides a flexible and reliable solution for generating adjustable voltage supplies. Its low dropout voltage, protection features, and small size make it well-suited for a variety of electronic devices requiring custom voltage levels.

You May Also Be Interested in

Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess