EN
  • EN
  • DE

PJ7812

Part No PJ7812
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276735-PJ7812
Ultra Librarian 3D Model Ultra Librarian PJ7812 CAD Model

Description

The PJ7812 is a three-terminal positive voltage regulator providing a fixed 12V output. It is part of the 78xx series of voltage regulators, known for their simplicity and reliability in providing a stable voltage source for various electronic circuits. The '12' in the part number indicates the 12V output voltage.

Applications

  • Powering Op-Amps: Commonly used to provide the necessary 12V supply for operational amplifiers in analog circuits.
  • Motor Control Circuits: Supplying stable voltage to drive small DC motors or control circuits in robotics projects.
  • Relay Circuits: Providing the required 12V for relay coils in switching and automation applications.
  • Sensor Circuits: Regulating the voltage supply for various sensors and transducers requiring a 12V source.
  • General Purpose 12V Power Supply: Provides a stable 12V output for a wide range of electronic projects and applications.

Features

  • Fixed 12V Output Voltage: Provides a stable and regulated 12V output.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit, preventing damage to the regulator and connected circuitry.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • Requires Minimal External Components: Typically requires only input and output capacitors for stable operation.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 12V output, ensuring stable operation of connected devices.
  • Easy to Use: Its simple design and minimal external component requirements make it easy to integrate into various circuits.
  • Overload Protection: Internal thermal overload and short-circuit protection features enhance the reliability and longevity of the regulator.
  • Cost-Effective: The PJ7812 is a relatively inexpensive component, making it an affordable option for many applications.
  • Wide Availability: It is readily available from various electronics distributors.

Additional Details

The PJ7812 typically comes in a TO-220 package. Input and output capacitors (e.g., 0.33uF and 0.1uF, respectively) are generally recommended for stable operation and should be placed as close as possible to the regulator pins. A heatsink may be required, depending on the input voltage, output current, and ambient temperature to prevent overheating. It is crucial to consult the datasheet for specific operating conditions and component selection.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess