EN
  • EN
  • DE

PJ7805

Part No PJ7805
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276732-PJ7805
Ultra Librarian 3D Model Ultra Librarian PJ7805 CAD Model

Description

The PJ7805 is a three-terminal positive voltage regulator suitable for a wide range of applications. As a member of the 7805 series, it provides a fixed 5V output, making it a popular choice for various electronic projects and power supply circuits. This regulator is designed to maintain a stable output voltage even when input voltage or load current fluctuates, ensuring reliable performance of connected devices.

Applications

  • Power supplies for microcontrollers and other digital logic circuits: The PJ7805 is commonly used to provide a stable 5V supply for microcontrollers, ensuring they operate within their specified voltage range.
  • Battery chargers: It can be incorporated into simple battery charging circuits to regulate the charging voltage and prevent overcharging.
  • Linear regulators for various electronic circuits: It serves as a linear regulator in circuits requiring a stable 5V source, such as sensor circuits and operational amplifier circuits.
  • DIY electronics projects: Hobbyists and electronics enthusiasts often use the PJ7805 in their projects due to its simplicity and availability.

Features

  • Fixed 5V output voltage: Provides a consistent 5V output, simplifying circuit design and ensuring compatibility with many electronic components.
  • Internal thermal overload protection: Protects the regulator from damage due to excessive heat, enhancing reliability.
  • Short-circuit current limiting: Limits the output current in case of a short circuit, preventing damage to the regulator and connected circuitry.
  • Output transistor safe-area compensation: Ensures stable operation even under varying load conditions.
  • Requires minimal external components: Typically only requires input and output capacitors for stable operation.

Benefits

  • Stable and reliable power supply: The PJ7805 provides a consistent 5V output, ensuring stable operation of connected devices.
  • Easy to use: Its simple design and minimal external component requirements make it easy to integrate into various circuits.
  • Overload protection: Internal thermal overload and short-circuit protection features enhance the reliability and longevity of the regulator.
  • Cost-effective: The PJ7805 is a relatively inexpensive component, making it an affordable option for many applications.
  • Wide availability: It is readily available from various electronics distributors.

Additional Details

The PJ7805 typically comes in a TO-220 package. The input voltage should be greater than the output voltage (typically 7-25V is recommended). Input and output capacitors (e.g., 0.33uF and 0.1uF, respectively) are generally recommended for stable operation. A heatsink may be required depending on the input voltage, output current, and ambient temperature to prevent overheating. It is crucial to consult the datasheet for specific operating conditions and component selection.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9776 $59.5520
48+ $2.4428 $117.2544
74+ $2.3666 $175.1284
101+ $2.2904 $231.3304
131+ $2.2141 $290.0471
175+ $1.9854 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess