EN
  • EN
  • DE

MAX4560CPE+

Part No MAX4560CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/SW ANLG LV CMOS 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2pF, 4pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 786281-MAX4560CPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4560CPE+ CAD Model

Description

Product Overview: MAX4560CPE+ from Maxim Integrated

The MAX4560CPE+ is a high-performance analog switch from Maxim Integrated, a renowned manufacturer of innovative mixed-signal products. This device is designed to offer precision, low-voltage operation with dual-supply capabilities, making it an ideal solution for a wide range of applications, including data acquisition systems, communication devices, and audio signal routing.

Key Features

  • Low On-Resistance: The MAX4560CPE+ boasts a low on-resistance (Ron) of just 100 ohms max, which ensures minimal signal distortion and power loss, providing a clear and efficient signal path.
  • Single or Dual Supply Operation: This switch operates from a single +4.5V to +36V supply or a dual ±4.5V to ±20V supply, offering flexibility in various circuit designs and making it suitable for both unipolar and bipolar signals.
  • High Off-Isolation: With excellent off-isolation characteristics, the switch minimizes crosstalk between channels when in the off state, ensuring signal integrity in multiplexing applications.
  • Low Crosstalk: The device's design minimizes signal interference, allowing for clear and accurate signal routing in complex systems.
  • Fast Switching Times: The MAX4560CPE+ provides fast switching times (tON = 175ns, tOFF = 145ns), facilitating rapid signal changes and efficient data throughput.
  • ESD Protection: The switch includes built-in electrostatic discharge (ESD) protection, which safeguards the device against the damaging effects of sudden voltage spikes.

Applications

The versatile nature of the MAX4560CPE+ makes it suitable for a variety of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems

Package and Quality

The MAX4560CPE+ is available in a 16-pin PDIP package, ensuring easy integration into printed circuit boards (PCBs). Maxim Integrated is committed to high quality and reliability, and this product is no exception. Customers can expect consistent performance and durability from the MAX4560CPE+.

For designers looking for a reliable and efficient analog switch that offers high precision and versatility, the MAX4560CPE+ from Maxim Integrated is an excellent choice. Its robust feature set and flexible power requirements make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess