EN
  • EN
  • DE

PJ1117CW-2.5V

Part No PJ1117CW-2.5V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276659-PJ1117CW-2.5V
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-2.5V CAD Model

Description

The PJ1117CW-2.5V is a low dropout (LDO) linear voltage regulator that provides a stable and accurate 2.5V output. This type of regulator is crucial for maintaining a consistent voltage supply in various electronic devices, ensuring reliable operation even when the input voltage fluctuates or the load current changes. It's an essential component in many power management systems.

Applications:

  • Microcontroller Power Supply: Providing a stable 2.5V supply for microcontrollers and embedded systems.
  • Analog Circuitry Power: Ensuring a clean and stable voltage for sensitive analog components.
  • Post-Regulation for Switching Power Supplies: Reducing noise and ripple in the output of switching regulators.
  • Battery-Powered Devices: Regulating battery voltage to provide a consistent 2.5V supply as the battery discharges.
  • Portable Electronics: Powering various components in devices like smartphones, tablets, and wearables.

Features:

  • Fixed 2.5V Output: Provides a precise and stable 2.5V regulated output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • High Accuracy: Ensures the output voltage remains within tight tolerances.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of connected components.
  • Protection from Overload: Prevents damage due to excessive current or overheating.
  • Efficient Operation: Minimizes power loss with its low dropout design.
  • Compact Size: Typically available in small surface-mount packages, saving space.
  • Easy to Integrate: Requires minimal external components for operation.

The PJ1117CW-2.5V comes in a SOT-223 package. It is a popular choice for various applications needing a regulated 2.5V supply. Its datasheet specifies critical parameters such as input voltage range, maximum output current, dropout voltage characteristics at different load currents, and thermal resistance. Proper heat sinking or thermal management is crucial, particularly at high load currents, to keep the device within its safe operating temperature. External capacitors are typically recommended at the input and output to improve stability and transient response, as outlined in the datasheet.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess