EN
  • EN
  • DE

BR35HB32FVT-WCTE2

Part No BR35HB32FVT-WCTE2
Manufacturer Others
Catalog Unclassified
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 82395-BR35HB32FVT-WCTE2
Ultra Librarian 3D Model Ultra Librarian BR35HB32FVT-WCTE2 CAD Model

Description

BR35HB32FVT-WCTE2: High-Speed EEPROM with Extended Functionality

The BR35HB32FVT-WCTE2 is designed to provide a high-performance memory solution for complex electronic systems. With a 32K-bit storage capacity, it offers significantly more memory for extensive data logging and storage needs.

  • Applications/Projects:
    • Advanced medical equipment
    • Industrial control systems
    • Point-of-sale terminals
    • Network infrastructure devices
    • Advanced metering infrastructure
  • Features and Benefits:
    • Expanded memory: Accommodates extensive data needs
    • Fast Access: Optimized for rapid data operations
    • Robust durability: Suitable for up to a million write cycles
    • Wide temperature support: Reliable operation in harsh conditions
    • Compact build: Small footprint for design flexibility
  • Additional Details:
    • Protocol: Utilizes I2C interface for efficient data handling
    • Configuration: TSSOP8 package for ease of installation
    • Voltage Compatibility: Ranges from 1.6V to 3.6V for diverse applications
    • Standards: Conforms to RoHS standards for safety and environmental care

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7785 $57.7850
25+ $4.7413 $118.5325
38+ $4.5934 $174.5492
52+ $4.4456 $231.1712
68+ $4.2966 $292.1688
90+ $3.8519 $346.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess