AE2596-ADJS DC-DC Step-Down Voltage Regulator
The AE2596-ADJS is a highly efficient DC-DC step-down voltage regulator that provides outstanding performance for a wide range of voltage regulation applications. Its compact design and reliable operation make it an ideal choice for both industrial and consumer electronics.
- Applications:
- Power Supply Units
- Battery Chargers
- Embedded Systems
- Consumer Electronics
- Features and Benefits:
- High efficiency, up to 92%
- Wide input voltage range: 4.5V to 40V
- Adjustable Output Voltage
- Thermal Shutdown and Current Limit Protection
- Compact size for space-saving designs
- Additional Details:
- Package: TO-220
- Output current: 3A
- Switching frequency: 150 kHz